EN
  • EN
  • DE

BUK7514-60E

Part No BUK7514-60E
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (A - B)
Description Mosfet, N-ch, 60V, 58A, TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220AB
Continuous Drain Current (ID) 58 A
Drain to Source Resistance 9.6 mΩ
Drain to Source Voltage (Vdss) 60 V
Maximum Operating Temperature 175 °C
Max Power Dissipation 96 W
Number of Pins 3
REACH SVHC No SVHC
Resistance 9.6 mΩ
RoHS Compliant
Threshold Voltage 3 V
Win Source Part Number 1050067-BUK7514-60E
Categories OEM Parts(A-B)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK7514-60E CAD Model

Description

The BUK7514-60E is a Nexperia USA Inc. power MOSFET designed for use in a variety of applications.

  • Voltage: With a drain-source voltage (Vdss) of 60V
  • Resistance: 9.6 mΩ
  • Ideal For: use in power supply circuits, motor control circuits, and other high-current applications.
  • Package: The BUK7514-60E is available in a TO-220AB package
  • Operating Temperature: maximum operating temperature of 175 °C.
  • Supply Status: experiencing a shortage.

You May Also Be Interested in

Sony
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess