EN
  • EN
  • DE

BUK7535-55A,127

Part No BUK7535-55A,127
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 35A TO220AB / Trans MOSFET N-CH 55V 35A Automotive 3-Pin(3+Tab) TO-220AB Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series TrenchMOS
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 55V
Current - Continuous Drain (Id) @ 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 872pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 85W (Tc)
Rds On (Maximum) @ Id, Vgs 35 mOhm @ 20A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220AB
Package TO-220-3
Win Source Part Number 770655-BUK7535-55A,127
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name BUK7535-55A
Introduction Date November 10, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK7535-55A,127 CAD Model

Description

The BUK7535-55A from Nexperia USA Inc. is an obsolete (EOL) electronic component that is commonly used in electronic circuits.

  • Current Rating: 35A (Tc)
  • Drain-Source Voltage: 55V
  • Maximum Rds On: 35 mOhm @ 20A, 10V
  • Gate Charge (Qg): - @ Vgs

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess