EN
  • EN
  • DE

BUK7K17-60EX

Part No BUK7K17-60EX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Nexperia USA Inc.
Package Tape & Reel
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 30A
Rds On (Max) @ Id, Vgs 14mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 23.6nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 1578pF @ 25V
Power - Max 53W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-1205, 8-LFPAK56
Supplier Device Package LFPAK56D
Base Product Number BUK7K17
Other Names 568-10961-6,BUK7K17-60EX,568-10961-1,568-10961-1,1727-1481-1,1727-1481-2,568-10961-2,568-10961-2,568-10961-6,934067952115,1727-1481-6
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278572-BUK7K17-60EX
Ultra Librarian 3D Model Ultra Librarian BUK7K17-60EX CAD Model

Description

The BUK7K17-60EX is a dual N-channel MOSFET transistor from Nexperia USA Inc.

  • Drain-Source Voltage: 60 V
  • Continuous Drain Current: 30 A @ a temperature of 25°C
  • Maximum On-Resistance: 14 mOhm @ a drain current of 10 A and a gate-source voltage of 10 V
  • Gate Threshold Voltage: 4 V @ a drain current of 1 mA
  • Maximum Power Dissipation: 53 W
  • Maximum Gate Charge: 23.6 nC @ a gate-source voltage of 10 V
  • Package: Tape and reel package of 1,500 units
  • Mounting: SMD (SMT) technology
  • Category: Discrete Semiconductor Products

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess