EN
  • EN
  • DE

BUK7Y18-75B,115

Part No BUK7Y18-75B,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 49A LFPAK / Trans MOSFET N-CH 75V 49A Automotive 5-Pin(4+Tab) LFPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 75V
Current - Continuous Drain (Id) @ 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 35nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2173pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 105W (Tc)
Rds On (Maximum) @ Id, Vgs 18 mOhm @ 20A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package LFPAK56, Power-SO8
Package SC-100, SOT-669
Win Source Part Number 770665-BUK7Y18-75B,115
Popularity Medium
Supply and Demand Status Balance
Family Name BUK7Y18-75B
Introduction Date February 08, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BUK7Y18-75B,115 CAD Model

Description

The Nexperia USA Inc. BUK7Y18-75B is a MOSFET technology IC with a package of SC-100, SOT-669.

  • Continuous Drain Current: 49A (Tc) @ 25°C
  • Family Name: BUK7Y18-75B
  • Category: Discrete semiconductor products
  • Gate Voltage: 10V
  • Gate Charge: 35nC @ 10V
  • Input Capacitance: 2173pF @ 25V
  • Drain-Source Voltage: 75V
  • Alternative Part Number: BUK7Y18-75B
  • Introduction Date: February 2010
  • Country of Origin: Philippines
  • Estimated EOL Date: 2025
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5939 $50.4815
210+ $0.4873 $102.3330
320+ $0.4721 $151.0720
440+ $0.4569 $201.0360
570+ $0.4417 $251.7690
760+ $0.3960 $300.9600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess