EN
  • EN
  • DE

BUK9K6R2-40E,115

Part No BUK9K6R2-40E,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 40V 40A LFPAK56D / Trans MOSFET N-CH 40V 40A Automotive 8-Pin LFPAK-D T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS
Packaging Reel package
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 40A
Rds On (Maximum) @ Id, Vgs 6 mOhm @ 25A, 10V
Vgs(th) (Maximum) @ Id 2.1V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 35.4nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3281pF @ 25V
Power - Max 68W
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Package SOT-1205, 8-LFPAK56
Manufacturer Package LFPAK56D
Win Source Part Number 770679-BUK9K6R2-40E,115
Popularity Medium
Supply and Demand Status Limited
Family Name BUK9K6R2-40E
Introduction Date July 19, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BUK9K6R2-40E,115 CAD Model

Description

The BUK9K6R2-40E,115 is a Power MOSFET from Nexperia, designed for high-efficiency switching applications. This MOSFET features a low on-resistance (RDS(on)) and fast switching speed, making it suitable for use in DC-DC converters, motor control, and power management systems.

Applications:

  • DC-DC Converters: Used in voltage regulators and power supplies for various electronic devices.
  • Motor Control: Employed in controlling the speed and torque of DC motors in automotive and industrial applications.
  • Power Management: Integrated into power management systems for efficient switching and control.
  • Synchronous Rectification: Used in synchronous rectification circuits for improved efficiency.
  • Load Switching: Suitable for switching various loads in electronic circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Trench MOSFET Technology: Provides high cell density for low on-resistance.
  • Automotive Qualified: Suitable for automotive applications.
  • Lead-Free (Pb-Free): Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Low RDS(on) and fast switching contribute to higher energy efficiency.
  • Robust Performance: Automotive qualification ensures high reliability in demanding applications.
  • Compact Design: Small package size allows for space-saving designs.
  • Reduced Heat Dissipation: Lower conduction and switching losses result in less heat generation.
  • Environmentally Friendly: Lead-free construction meets environmental standards.

Technical Specifications:

  • Drain-Source Voltage (Vdss): 40V
  • Gate-Source Voltage (Vgs): +/- 20V
  • Continuous Drain Current (Id): 100A
  • Maximum Power Dissipation (Pd): 178W
  • Operating Temperature Range: -55°C to +175°C

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0892 $50.1408
59+ $1.7143 $101.1437
91+ $1.6607 $151.1237
125+ $1.6071 $200.8875
161+ $1.5536 $250.1296
216+ $1.3928 $300.8448
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess