EN
  • EN
  • DE

BZB784-C2V7,115

Part No BZB784-C2V7,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 2.7V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 2.7V
Tolerance ±5%
Maximum Power Dissipation 180mW
Impedance (Max) (Zzt) 100 Ohm
Current - Reverse Leakage @ Vr 20μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1025700-BZB784-C2V7,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB784-C2V7,115 CAD Model

Description

The BZB784-C2V7,115 is a zener diode manufactured by Nexperia USA Inc.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: BZB784-C2V7,115
  • Zener Voltage: 2.7V
  • Maximum Power Dissipation: 180mW
  • Applications: Voltage regulation and voltage reference
  • Supply and Demand Status: Balanced
  • Package: SOT-323-3
  • Tolerance: ±5%

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Diodes Incorporated
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.0455
Diodes Incorporated
DIODE ZENER ARRAY 3.9V SOT23-3
Lowest to $0.1260
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT23-3
Lowest to $0.0874
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1,185+ $0.0489 $57.9465
2,875+ $0.0402 $115.5750
4,455+ $0.0390 $173.7450
6,135+ $0.0377 $231.2895
7,940+ $0.0364 $289.0160
10,640+ $0.0326 $346.8640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess