EN
  • EN
  • DE

BZX84-C12/DG,215

Part No BZX84-C12/DG,215
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (A - B)
Description BZX84 series - Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1050417-BZX84-C12/DG,215
Categories OEM Parts(A-B)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84-C12/DG,215 CAD Model

Description

The BZX84-C12/DG,215 is a Zener diode manufactured by Nexperia. It is designed to provide a stable reference voltage and protect circuits from voltage surges and overvoltage conditions. This diode is commonly used in various electronic devices and systems to ensure reliable operation and prevent damage to sensitive components.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Clipping circuits
  • Voltage shifting
  • Transient voltage suppression

Features

  • Zener voltage of 12V
  • Low reverse leakage current
  • Small SOT23 package
  • High surge current capability
  • Lead-free finish
  • RoHS compliant

Benefits

  • Stable Voltage: Provides a precise and stable reference voltage for various applications.
  • Protection: Protects sensitive circuits from overvoltage conditions and voltage surges.
  • Compact Size: The SOT23 package allows for high-density circuit designs.
  • Reliable Operation: Designed for stable performance in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances.

Additional Details

The BZX84-C12/DG,215 Zener diode is constructed using silicon planar technology. Its key electrical characteristics include Zener voltage tolerance, dynamic resistance, and reverse leakage current. Consult the manufacturer's datasheet for detailed specifications and performance curves. This component is suitable for automatic placement and reflow soldering processes.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess