EN
  • EN
  • DE

HEF4016BP

Part No HEF4016BP
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (F - I)
Description Quad 1-CHANNEL Sgl Pole Sgl Throw Switch PDIP14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Drain to Source Resistance 115 Ω
Maximum Operating Temperature 70 °C
Min Operating Temperature -40 °C
Number of Channels 4
Number of Gates 4
Number of Pins 14
Power Dissipation 100 mW
REACH SVHC No SVHC
Resistance 350 Ω
RoHS Compliant
Win Source Part Number 1062473-HEF4016BP
Categories OEM Parts(F-I)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF4016BP CAD Model

Description

The HEF4016BP is a quad bilateral switch integrated circuit manufactured by Nexperia USA Inc..

  • Channels: Four
  • Gates: Four
  • Pins: 14
  • Power Dissipation: 100mW
  • Resistance: 350Ω
  • Supply and Demand Status: Currently experiencing a shortage

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess