EN
  • EN
  • DE

SKY73022-11

Part No SKY73022-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Mixers
Description IC MIXER HIGH GAIN PEDESTAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
RF Type CDMA, EDGE, GSM, iDEN, ISM, UMTS, WCDMA
Frequency 700MHz ~ 1GHz
Number of Mixers 2
Gain 9.4dB
Noise Figure 9dB
Secondary Attributes Down Converter
Current - Supply 380mA
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 36-SMD Module
Supplier Device Package 36-MCM (6x6)
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 667820-SKY73022-11
Ultra Librarian 3D Model Ultra Librarian SKY73022-11 CAD Model

Description

The RF Mixer, with Win Source Part Number 667820-SKY73022-11, is a high-performance component designed for RF and wireless applications. This mixer operates in the frequency range of 700MHz to 1GHz, making it suitable for CDMA, EDGE, GSM, iDEN, ISM, UMTS, and WCDMA systems.

  • Product Name: Skyworks Solutions Inc. RF Mixer
  • Win Source Part Number: 667820-SKY73022-11
  • Frequency Range: 700MHz to 1GHz
  • Suitable for: CDMA, EDGE, GSM, iDEN, ISM, UMTS, and WCDMA systems
  • Gain: 9.4dB
  • Noise Figure: 9dB
  • Features: Two mixers and a down converter
  • Supply Voltage: 4.75V to 5.25V
  • Current Consumption: 380mA
  • Package Type: 36-SMD module
  • Device Package: 36-MCM (6x6)
  • Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3811 $61.5244
10+ $12.6207 $126.2070
15+ $12.2268 $183.4020
20+ $11.8318 $236.6360
26+ $11.4380 $297.3880
34+ $10.2541 $348.6394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess