EN
  • EN
  • DE

IP4053CX15/LF,135

Part No IP4053CX15/LF,135
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/60PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 60pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.117" L x 0.052" W (2.96mm x 1.33mm)
Height 0.026" (0.65mm)
Win Source Part Number 1045638-IP4053CX15/LF,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4053CX15/LF,135 CAD Model

Description

The Nexperia IP4053CX15/LF,135 is a 6-channel low pass filter that comes in an SMD (SMT) package.

  • Application: data lines for mobile devices
  • Technology: RC (Pi)
  • Resistance - Channel (Ohms): 100
  • Values: R = 100 Ohms, C = 60pF
  • Supply and Demand Status: sufficient

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8623 $57.9345
37+ $3.1693 $117.2641
57+ $3.0700 $174.9900
78+ $2.9707 $231.7146
101+ $2.8725 $290.1225
135+ $2.5745 $347.5575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess