EN
  • EN
  • DE

IP4054CX15/LF,135

Part No IP4054CX15/LF,135
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/60PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 60pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.117" L x 0.052" W (2.96mm x 1.33mm)
Height 0.026" (0.65mm)
Win Source Part Number 1045639-IP4054CX15/LF,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4054CX15/LF,135 CAD Model

Description

The Nexperia IP4054CX15/LF is a low pass filter designed for data lines in mobile devices.

  • Filter Type: Low Pass
  • Order: 2nd
  • Circuit: RC (Pi)
  • Resistance: 100 Ohms
  • Capacitance: 60pF
  • Mounting: Surface Mount Technology
  • Dimensions: 0.117" L x 0.052" W (2.96mm x 1.33mm)
  • ESD Protection: Yes
  • Operating Temperature Range: -40°C to 85°C
  • Popularity: Medium
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess