EN
  • EN
  • DE

IP4234CZ6,115

Part No IP4234CZ6,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Power Dissipation - Pd 100W
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 2.5pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1045652-IP4234CZ6,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4234CZ6,115 CAD Model

Description

The Nexperia USA Inc. IP4234CZ6,115 is a steering (rail to rail) electronic component that is designed for general purpose applications.

  • Type: SMD (SMT)
  • Channels: Four unidirectional
  • Feature: Power line protection
  • Capacitance @ Frequency: 2.5pF @ 1MHz
  • Category: Circuit protection
  • Temperature Range: -40°C to 85°C (TA)
  • Case/Package: 6-TSOP
  • STAND-OFF Voltage (Vwm): 5.5V
  • Breakdown Voltage (Min): 6V
  • Power Dissipation - Pd: 100W
  • Supply and Demand: Sufficient

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,470 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess