EN
  • EN
  • DE

IP4337CX18/LF/P,13

Part No IP4337CX18/LF/P,13
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 70 OHM/25PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 7
Attenuation Value 20dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 70
Current 33mA
Values R = 70 Ohms, C = 25pF
ESD Protection Yes
Temperature Range - Operating -30°C to 85°C
Applications LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.077" L x 0.063" W (1.96mm x 1.61mm)
Height 0.026" (0.65mm)
Win Source Part Number 1045689-IP4337CX18/LF/P,13
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4,500
Ultra Librarian 3D Model Ultra Librarian IP4337CX18/LF/P,13 CAD Model

Description

The Nexperia USA Inc. electronic component is a low pass filter that is designed for LAN, PCS, and WAN applications.

  • Manufacturer: Nexperia USA Inc.
  • Application: LAN, PCS, WAN

You May Also Be Interested in

NXP / Nexperia
FILTER RC ESD SMD
Lowest to $0.1016
CTS Resistor Products
FILTER RC 50 OHM/0.1UF SMD
Lowest to $57.3758
TDK Corporation
FILTER LC(PI) 25MHZ SMD
Lowest to $0.1998
Kemet
FILTER RC 100 OHM/0.022UF TH
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Delta Electronics
Through Hole Power Line Filter Modules RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
8-Channel EMI Filter Array with ESD Protection
Lowest to $0.4412

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6484 $116.5296
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4001 $290.4121
162+ $2.1518 $348.5916
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess