EN
  • EN
  • DE

LD6806TD/30H

Part No LD6806TD/30H
Manufacturer Nexperia USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Fixed Positive Ldo Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
Dropout Voltage 80 mV
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Min Input Voltage 2.3 V
Min Operating Temperature -40 °C
Nominal Output Voltage 3 V
Number of Pins 5
Output Current 200 mA
Output Type Fixed
Output Voltage 3 V
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1016095-LD6806TD/30H
Categories PMIC - Voltage Regulators - Linear
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD6806TD/30H CAD Model

Description

The Nexperia USA Inc. LD6806TD/30H is a linear voltage regulator that has a fixed output voltage of 3V and can deliver an output current of 200mA. It comes in a TSOP package and can operate in a temperature range of -40℃ to 85℃. The device has a low popularity in the market and is facing a shortage in supply and demand.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess