EN
  • EN
  • DE

MMBZ15VAL/DG,215

Part No MMBZ15VAL/DG,215
Manufacturer Nexperia USA Inc.
Description MMBZ15VAL - Low capacitance unidirectional double ESD protection diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164874-MMBZ15VAL/DG,215
Categories Custom Parts
Manufacturer Nexperia USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBZ15VAL/DG,215 CAD Model

Description

The MMBZ15VAL/DG,215 is a Transient Voltage Suppressor (TVS) diode manufactured by Nexperia. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This TVS diode provides bidirectional protection, meaning it can protect circuits from both positive and negative voltage surges. Its small SOT-23 package makes it ideal for space-constrained applications.

Applications:

  • Mobile Phones: Protection of sensitive ICs from ESD.
  • Tablets: Transient voltage protection for internal circuits.
  • Wearable Devices: Safeguarding electronic components in smartwatches and fitness trackers.
  • Automotive Electronics: Protection against voltage surges in automotive control units.
  • Industrial Control Systems: Ensuring reliable operation of sensitive components in harsh environments.
  • LED Lighting: Protection of LED drivers from voltage spikes.

Features:

  • Bidirectional Protection: Protects circuits from both positive and negative voltage transients.
  • Low Clamping Voltage: Minimizes voltage overshoot during transient events.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Small SOT-23 Package: Compact size for space-constrained applications.
  • Low Leakage Current: Minimizes power consumption during normal operation.
  • AEC-Q101 Qualified: Suitable for automotive applications.

Benefits:

  • Enhanced Reliability: Protects electronic components from damage due to voltage transients.
  • Extended Product Life: Prevents premature failure of sensitive ICs.
  • Compact Design: Allows for integration into small devices.
  • Reduced Downtime: Minimizes disruptions caused by voltage surges.
  • Improved System Performance: Ensures stable operation in harsh environments.
  • Cost-Effective Protection: Provides reliable protection at a competitive price.

Technical Specifications:

The MMBZ15VAL/DG,215 has a standoff voltage of 15V. The peak pulse power dissipation is typically 100W. The clamping voltage at peak pulse current is approximately 22V. The reverse leakage current is typically less than 1 μA. The operating temperature range is -65°C to +150°C. It is designed for surface mount technology (SMT) and is packaged in a SOT-23 package. It conforms to industry standards for ESD protection.

This TVS diode offers robust protection for electronic devices against transient voltage events, making it an essential component for ensuring the reliability and longevity of modern electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0785 $58.0900
1,790+ $0.0647 $115.8130
2,780+ $0.0624 $173.4720
3,775+ $0.0612 $231.0300
4,905+ $0.0589 $288.9045
6,525+ $0.0531 $346.4775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess