EN
  • EN
  • DE

2SA1429-Y(T2OMI,FM

Part No 2SA1429-Y(T2OMI,FM
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description TRANS PNP 2A 80V SC71
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Bulk
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 1A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 70 @ 500mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package MSTM
Win Source Part Number 1004166-2SA1429-Y(T2OMI,FM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1429-Y(T2OMI,FM CAD Model

Description

The 2SA1429-Y is a silicon PNP epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for use in audio frequency power amplifier applications. It is characterized by its high collector power dissipation and good linearity.

Applications

  • Audio power amplifiers
  • High-fidelity audio equipment
  • General-purpose amplification
  • Switching circuits

Features

  • High collector power dissipation: Allows for robust performance in power amplifier applications.
  • High collector current: Enables the transistor to drive substantial loads.
  • Low saturation voltage: Minimizes power loss and improves efficiency.
  • Excellent linearity: Ensures accurate signal amplification with minimal distortion.
  • PNP polarity: Suitable for complementary circuit designs.

Benefits

  • Improved audio quality: The high linearity of the transistor helps to reduce distortion in audio amplifiers, resulting in better sound quality.
  • Increased amplifier power: The high collector power dissipation allows for higher output power levels.
  • Enhanced reliability: The transistor's robust design and high-quality manufacturing ensure long-term reliability.
  • Simplified circuit design: The transistor's characteristics simplify the design of audio amplifier circuits.
  • Cost-effective solution: Offers a good balance of performance and cost.

Additional Details

The 2SA1429-Y features a collector-emitter voltage (VCEO) of -120V, a collector current (IC) of -8A, and a collector power dissipation (PC) of 80W. It has a current gain (hFE) typically ranging from 70 to 240. The transistor is typically supplied in a TO-220 package, facilitating easy mounting and heat sinking. Operating and storage junction temperature ranges from -55 to 150 degrees Celcius.

When using this transistor, it's crucial to adhere to the manufacturer's recommended operating conditions and provide adequate heat sinking to prevent overheating and ensure optimal performance and longevity. Proper biasing is also critical for achieving the desired amplification characteristics and minimizing distortion. The datasheet should be consulted for complete electrical characteristics and application guidelines.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess