EN
  • EN
  • DE

PDTD114EUX

Part No PDTD114EUX
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 0.425W / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 500 mA 225 MHz 300 mW Surface Mount SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 10 kOhms
Resistor - Emitter Base (R2) 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 50mA, 5V
Vce Saturation (Max) @ Ib, Ic 100mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max) 500nA
Frequency - Transition 225 MHz
Power - Max 300 mW
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number PDTD114
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 934068346115
Standard Package 3,000
Win Source Part Number 1325064-PDTD114EUX
Ultra Librarian 3D Model Ultra Librarian PDTD114EUX CAD Model

Description

The Nexperia USA Inc. PDTD114EUX is a pre-biased NPN transistor that comes in a SOT-323 package.

  • Suitable for: Discrete semiconductor products, particularly for transistors that are designed for bipolar (BJT) - single applications
  • Power Rating: 300mW
  • Maximum Voltage: 50V
  • Maximum Collector Current: 500mA
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 50mA, 5V
  • Frequency Transition: 225 MHz
  • Mount: Surface mount applications
  • Packaging: Reel - TR packaging, with a standard package of 3,000
  • Vce Saturation (Max) @ Ib, Ic: 100mV @ 2.5mA, 50mA
  • Current - Collector Cutoff (Max): 500nA
  • Compliance: RoHS3 compliant
  • REACH: Not affected by REACH

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess