EN
  • EN
  • DE

BC817DPN,125

Part No BC817DPN,125
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 45V 0.5A 6TSOP / Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz, 80MHz 600mW Surface Mount 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Transistor Type NPN, PNP
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 160 @ 100mA, 1V
Power - Max 600mW
Frequency - Transition 100MHz, 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting Surface Mount
Case / Package SC-74, SOT-457
Supplier Device Package 6-TSOP
Base Product Number BC817
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 934057320125
Standard Package 3,000
Win Source Part Number 1325081-BC817DPN,125
Ultra Librarian 3D Model Ultra Librarian BC817DPN,125 CAD Model

Description

The BC817DPN,125 is a bipolar transistor array manufactured by Nexperia USA Inc.

  • Mount: Surface mount
  • Maximum Power: 600mW
  • Voltage Collector Emitter Breakdown: 45V
  • Maximum Collector Current: 500mA
  • Type: NPN and PNP
  • Vce Saturation: 700mV @ 50mA and 500mA
  • Current Collector Cutoff: 100nA (ICBO)
  • DC Current Gain (hFE): 160 @ 100mA and 1V
  • Frequency Transition: 100MHz and 80MHz
  • Package: 6-TSOP package
  • Operating Temperature: 150℃ (TJ)
  • Compliance: ROHS3 standards

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1085 $50.4525
985+ $0.1017 $100.1745
1,530+ $0.0982 $150.2460
2,190+ $0.0914 $200.1660
2,845+ $0.0879 $250.0755
3,555+ $0.0845 $300.3975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,260 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess