EN
  • EN
  • DE

MMBZ27VAL,215

Part No MMBZ27VAL,215
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 22VWM 40VC TO236AB / 40V Clamp 1A Ipp Tvs Diode Surface Mount TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 22V (Max)
Voltage - Breakdown (Min) 25.65V
Voltage - Clamping (Max) @ Ipp 40V
Current - Peak Pulse (10/1000µs) 1A
Power - Peak Pulse 40W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 48pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number MMBZ27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1727-1147-6,1727-1147-1,1727-1147-2,568-10313-2,2156-MMBZ27VAL,215-NEX,568-10313-1,568-10313-6,568-10313-6-ND,MMBZ27VAL,215-ND,934061801215,NEXNXPMMBZ27VAL,215,568-10313-2-ND,568-10313-1-ND
Standard Package 3,000
Win Source Part Number 1113286-MMBZ27VAL,215
Ultra Librarian 3D Model Ultra Librarian MMBZ27VAL,215 CAD Model

Description

The MMBZ27VAL,215 is a Zener diode manufactured by Nexperia USA Inc.

  • Manufacturer: Nexperia USA Inc.
  • Series: Automotive, AEC-Q101
  • Application: Automotive
  • Reverse Standoff Voltage: 22V
  • Breakdown Voltage: 25.65V
  • Peak Pulse Power: 40W
  • Capacitance: 48pF @ 1MHz
  • Type: Bidirectional
  • Channels: Two Unidirectional
  • Package: Low Profile SMD

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0697 $50.1840
1,750+ $0.0572 $100.1000
2,710+ $0.0554 $150.1340
3,735+ $0.0536 $200.1960
4,830+ $0.0518 $250.1940
6,455+ $0.0465 $300.1575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,710 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess