EN
  • EN
  • DE

74AVC1T1004DPJ

Part No 74AVC1T1004DPJ
Manufacturer Nexperia USA Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Nexperia USA Inc.
Series 74AVC
Package Tape & Reel
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input Clock
Output Clock
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-TSSOP
Base Product Number 74AVC1T1004
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340410-74AVC1T1004DPJ
Ultra Librarian 3D Model Ultra Librarian 74AVC1T1004DPJ CAD Model

Description

The Nexperia USA Inc. 74AVC1T1004DPJ is a fanout buffer (distribution) integrated circuit (IC) with a single circuit.

  • Function: Fanout Buffer (Distribution)
  • Logic Type: Buffer
  • Number of Circuits: 1
  • Input Type: Clock
  • Output Type: Clock
  • Voltage Supply: 0.8V to 3.6V
  • Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
  • Operating Temperature: -40°C to 125°C (TA)

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5975 $50.7875
205+ $0.4902 $100.4910
320+ $0.4749 $151.9680
440+ $0.4596 $202.2240
565+ $0.4443 $251.0295
755+ $0.3983 $300.7165
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess