EN
  • EN
  • DE

BAS70W,115

Part No BAS70W,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 70V 70MA SOT323 / Diode Schottky 70 V 70mA Surface Mount SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70 V
Current - Average Rectified (Io) 70mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 15 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 10 µA @ 70 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SOT-323
Operating Temperature - Junction 150°C (Max)
Base Product Number BAS70
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1727-4812-2,568-6012-6-ND,568-6012-6,BAS70W T/R-ND,1727-4812-1,568-6012-2,934034470115,568-6012-1,568-6012-2-ND,BAS70W T/R,568-6012-1-ND,BAS70W,115-ND,1727-4812-6
Standard Package 3,000
Win Source Part Number 1325710-BAS70W,115
Ultra Librarian 3D Model Ultra Librarian BAS70W,115 CAD Model

Description

The Nexperia USA Inc. BAS70W,115 is a surface mount Schottky diode designed for use in discrete semiconductor products.

  • Reverse Voltage (Vr): 70 V
  • Average Rectified Current (Io): 70mA
  • Forward Voltage (Vf) (Max) @ If: 1 V @ 15 mA
  • Reverse Leakage Current @ Vr: 10 µA @ 70 V
  • Package: SOT-323 package
  • Mounting: Surface mount technology

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1626 $50.4060
660+ $0.1524 $100.5840
1,020+ $0.1472 $150.1440
1,465+ $0.1369 $200.5585
1,900+ $0.1318 $250.4200
2,370+ $0.1266 $300.0420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220,470 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess