EN
  • EN
  • DE
  • IT

BAW101,215

Part No BAW101,215
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 300V 250MA SOT143 / Diode Array 2 Independent Standard 300 V 250mA (DC) Surface Mount TO-253-4, TO-253AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300 V
Current - Average Rectified (Io) (per Diode) 250mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 100 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 150 nA @ 250 V
Operating Temperature - Junction 150°C (Max)
Mounting Surface Mount
Case / Package TO-253-4, TO-253AA
Supplier Device Package SOT-143B
Base Product Number BAW101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAW101 T/R,568-7987-1-ND,BAW101 T/R-ND,1727-6181-6,568-7987-6-ND,568-7987-2,1727-6181-1,1727-6181-2,568-7987-1,568-7987-2-ND,934057613215,BAW101215,568-7987-6,BAW101,215-ND,2156-BAW101,215-1727
Standard Package 3,000
Win Source Part Number 1325100-BAW101,215
Ultra Librarian 3D Model Ultra Librarian BAW101,215 CAD Model

Description

The Nexperia USA Inc. 1325100-BAW101,215 is a diode-rectifier-array used in various electronic devices.

  • Packaging: Reel-TR
  • Mounting: Surface mount
  • Diode Type: Standard
  • Voltage DC Reverse (Vr) (Max): 300V
  • Voltage Forward (Vf) (Max) @ If: 1.1V @ 100mA
  • Current-Reverse Leakage @ Vr: 150nA @ 250V
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Diode Configuration: 2 independent
  • Current-Average Rectified (Io) (per diode): 250mA (DC)
  • Case/Package: TO-253-4, TO-253AA
  • Standard Package: 3,000
  • Supplier Device Package: SOT-143B

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,310 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess