EN
  • EN
  • DE

BCV65,215

Part No BCV65,215
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 30V 0.1A SOT143B / Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 30V 100mA 250mW Surface Mount SOT-143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Transistor Type NPN, PNP (Emitter Coupled)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 30V
Vce Saturation (Max) @ Ib, Ic 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 75 @ 2mA, 5V
Power - Max 250mW
Temperature Range - Operating 150°C (TJ)
Mounting Surface Mount
Case / Package TO-253-4, TO-253AA
Supplier Device Package SOT-143B
Base Product Number BCV65
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number BCV65 T/R,2156-BCV65,215-NEX,BCV65 T/R-ND,NEXNXPBCV65,215,2156-BCV65,215,933831500215
Standard Package 3,000
Win Source Part Number 1325058-BCV65,215
Ultra Librarian 3D Model Ultra Librarian BCV65,215 CAD Model

Description

The BCV65,215 is a bipolar transistor array from Nexperia USA Inc.

  • Application: Discrete semiconductor products
  • Mounting: SMD (SMT) technology
  • Maximum Power: 250mW
  • Voltage Collector Emitter Breakdown: 30V
  • Collector Current: 100mA
  • DC Current Gain (hFE): 75 @ 2mA, 5V
  • Package: TO-253-4, TO-253AA

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1572 $50.3040
780+ $0.1290 $100.6200
1,200+ $0.1250 $150.0000
1,655+ $0.1210 $200.2550
2,140+ $0.1169 $250.1660
2,865+ $0.1048 $300.2520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess