EN
  • EN
  • DE

PDTA113ZU,115

Part No PDTA113ZU,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 50V SOT323 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 1 kOhms
Resistor - Emitter Base (R2) 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 35 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 1µA
Power - Max 200 mW
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number PDTA113
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number PDTA113ZU T/R,PDTA113ZU T/R-ND,934058793115,2156-PDTA113ZU,115,NEXNEXPDTA113ZU,115,2156-PDTA113ZU,115-NEX
Standard Package 3,000
Win Source Part Number 1325045-PDTA113ZU,115
Ultra Librarian 3D Model Ultra Librarian PDTA113ZU,115 CAD Model

Description

The PDTA113ZU,115 is a PNP pre-biased transistor.

  • Voltage Collector Emitter Breakdown: 50V
  • Current Collector: 100 mA
  • Mounting: Surface Mount
  • Package: SOT-323
  • DC Current Gain: 35 @ 5mA and 5V
  • Power: 200mW
  • Base Resistor: 1 kOhms
  • Emitter Base Resistor: 10 kOhms

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,825+ $0.0316 $57.6700
4,445+ $0.0260 $115.5700
6,885+ $0.0252 $173.5020
9,480+ $0.0244 $231.3120
12,255+ $0.0236 $289.2180
16,395+ $0.0212 $347.5740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess