EN
  • EN
  • DE

PDTD123EUX

Part No PDTD123EUX
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 0.425W / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 500 mA 225 MHz 300 mW Surface Mount SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 2.2 kOhms
Resistor - Emitter Base (R2) 2.2 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 50mA, 5V
Vce Saturation (Max) @ Ib, Ic 100mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max) 500nA
Frequency - Transition 225 MHz
Power - Max 300 mW
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number PDTD123
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 934068332115
Standard Package 3,000
Win Source Part Number 1325063-PDTD123EUX
Ultra Librarian 3D Model Ultra Librarian PDTD123EUX CAD Model

Description

The PDTD123EUX is a pre-biased NPN bipolar transistor from Nexperia USA Inc. that is designed for surface mount applications.

  • Maximum Power Rating: 300 mW
  • Maximum Collector-Emitter Breakdown Voltage: 50 V
  • Maximum Collector Current: 500 mA
  • Vce Saturation @ a Current of 50 mA: 100 mV
  • Maximum Collector Cutoff Current: 500 nA
  • DC Current Gain: 40 @ 50 mA and 5 V
  • Transition Frequency: 225 MHz
  • Package: SOT-323
  • Supplier Device Package: SC-70, SOT-323
  • Compliance: EAR99 compliant
  • REACH: Unaffected by REACH
  • HTSUS Code: 8541.21

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0621 $57.7530
2,265+ $0.0511 $115.7415
3,505+ $0.0494 $173.1470
4,835+ $0.0478 $231.1130
6,235+ $0.0464 $289.3040
8,360+ $0.0415 $346.9400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 285,840 pieces
MOQ: 930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess