EN
  • EN
  • DE

PMEG050V150EPDZ

Part No PMEG050V150EPDZ
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 50V 15A CFP15 / Diode Schottky 50 V 15A Surface Mount CFP15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 20 ns
Current - Reverse Leakage @ Vr 1 mA @ 50 V
Capacitance @ Vr, F 1750pF @ 1V, 1MHz
Mounting Surface Mount
Case / Package TO-277, 3-PowerDFN
Supplier Device Package CFP15
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number PMEG050
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 568-11699-2-ND,568-11699-1,568-11699-1-ND,1727-1906-6,568-11699-2,934068489146,568-11699-6-ND,1727-1906-2,1727-1906-1,568-11699-6
Standard Package 1,500
Win Source Part Number 1325108-PMEG050V150EPDZ
Ultra Librarian 3D Model Ultra Librarian PMEG050V150EPDZ CAD Model

Description

The Nexperia USA Inc. 1325108-PMEG050V150EPDZ is a surface-mount Schottky diode with a 50 V reverse voltage and a 15 A average rectified current.

  • Forward Voltage: 500 mV @ 15 A
  • Reverse Recovery Time: 20 ns
  • Reverse Leakage Current: 1 mA @ 50 V
  • Capacitance: 1750 pF @ 1 V and 1 MHz
  • Package: TO-277 package
  • Operating Temperature Range: -55°C to 175°C
  • Commonly Used in: Various electronic applications, including power conversion and voltage regulation

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,870 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess