EN
  • EN
  • DE

PUMD10,125

Part No PUMD10,125
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS PREBIAS 1NPN 1PNP 6TSSOP / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 200mW Surface Mount 6-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 2.2kOhms
Resistor - Emitter Base (R2) 47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic 100mV @ 250µA, 5mA
Current - Collector Cutoff (Max) 1µA
Power - Max 200mW
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number PUMD10
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 1727-8545-1,1727-8545-2,934055239125,PUMD10,125-ND,1727-8545-6
Standard Package 3,000
Win Source Part Number 1325044-PUMD10,125
Ultra Librarian 3D Model Ultra Librarian PUMD10,125 CAD Model

Description

The Nexperia USA Inc. PUMD10,125 is a pre-biased bipolar transistor array.

  • Maximum Power Dissipation: 200mW
  • Maximum Collector-Emitter Voltage: 50V
  • Transistor Configuration: One NPN and one PNP pre-biased transistors
  • Vce Saturation: 100mV @ 5mA
  • DC Current Gain: 100 @ 10mA
  • Applications: Amplification, Switching, and Voltage Regulation
  • Mounting: Surface Mount
  • Package: 6-TSSOP

You May Also Be Interested in

Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0766
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,020+ $0.0491 $50.0820
2,485+ $0.0403 $100.1455
3,850+ $0.0390 $150.1500
5,295+ $0.0378 $200.1510
6,850+ $0.0365 $250.0250
9,175+ $0.0327 $300.0225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450,000 pieces
MOQ: 1020 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess