EN
  • EN
  • DE

NHDTC143ZUF

Part No NHDTC143ZUF
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description NHDTC143ZU/SOT323/SC-70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 80 V
Resistor - Base (R1) 4.7 kOhms
Resistor - Emitter Base (R2) 47 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic 100mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 100nA
Frequency - Transition 170 MHz
Power - Max 235 mW
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number NHDTC143
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1377005-NHDTC143ZUF
Ultra Librarian 3D Model Ultra Librarian NHDTC143ZUF CAD Model

Description

The NHDTC143ZUF is a pre-biased NPN transistor designed for surface mount applications.

  • Maximum Collector Current: 100mA
  • Maximum Collector-Emitter Voltage: 80V
  • Base Resistor: 4.7 kOhms
  • Emitter-Base Resistor: 47 kOhms
  • DC Current Gain: 100 @ 10mA, 5V
  • Vce Saturation: 100mV @ 500μA, 10mA
  • Collector Cutoff Current: 100nA
  • Transition Frequency: 170MHz
  • Package: SC-70, SOT-323
  • Suitable for: Amplification, switching, and signal processing in automotive and industrial systems.

You May Also Be Interested in

LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 256mW Surface Mount SOT-363
Lowest to $0.0379
Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 150mW Surface Mount SOT-363
Lowest to $0.0446
Infineon Technologies
BCR 562 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 116 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.5821
Infineon Technologies
BCR 22PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 500mA 225mW Surface Mount SOT-23
Lowest to $0.0350

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4163 $52.0375
260+ $0.3895 $101.2700
400+ $0.3761 $150.4400
575+ $0.3492 $200.7900
745+ $0.3358 $250.1710
935+ $0.3223 $301.3505
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess