EN
  • EN
  • DE

NX3008PBKV,115

Part No NX3008PBKV,115
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description MOSFETs 30 V, 230 mA P-channel Trench MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-666-6
Transistor Polarity P-Channel
Number of Channels 2 Channel
Vds - Drain-Source Breakdown Voltage 30 V
Id - Continuous Drain Current 220 mA
Rds On - Drain-Source Resistance 2.8 Ohms
Vgs - Gate-Source Voltage - 8 V, + 8 V
Vgs th - Gate-Source Threshold Voltage 900 mV
Qg - Gate Charge 550 pC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 1.09 W
Channel Mode Enhancement
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand Nexperia
Product Type MOSFETs
Standard Pack Qty 4000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian NX3008PBKV,115 CAD Model

Description

The Nexperia USA Inc. NX3008PBKV,115 is a 2 P-Channel (Dual) FET that is designed for use in Discrete Semiconductor Products.

  • Channels: 2 P-Channel (Dual)
  • Drain-Source Breakdown Voltage: 30V
  • Continuous Drain Current: 220mA @ 25°C
  • Gate-Source Threshold Voltage: 1.1V @ 250μA
  • Maximum Gate Charge: 0.72nC @ 4.5V
  • Maximum Rds On: 4.1 Ohm @ 200mA, 4.5V
  • Mounting Technology: SMD (SMT)
  • Package: SOT-666
  • Supply and Demand Status: Balanced
  • Component Type: Discrete Semiconductor Products

You May Also Be Interested in

Nexperia USA Inc.
MOSFETs 30 / 30 V, 400 / 220 mA N/P-channel Trench MOSFET
Lowest to $0.4717
Nexperia USA Inc.
MOSFETs N-CH TRENCH 30V
Lowest to $0.4366
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0243
Toshiba Semiconductor and Storage
MOSFETs U-MOSVIII-H 100V 93A 58nC MOSFET
Lowest to $0.7277
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP Trans -0.1A LN -120V VCEO
Lowest to $0.2294
Toshiba Semiconductor and Storage
RF Bipolar Transistors Radio-Frequency Bipolar Transistor
Need more? Email Us
Infineon Technologies
MOSFETs N-Ch 100V 180A D2PAK-6 OptiMOS 3
Lowest to $6.6940
Toshiba Semiconductor and Storage
JFETs N-Ch Junction FET 10mA -50V VGDS
Lowest to $0.1049
Nexperia USA Inc.
MOSFETs P-Chan -30V -300mA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3067 $50.6055
350+ $0.2873 $100.5550
545+ $0.2776 $151.2920
775+ $0.2582 $200.1050
1,010+ $0.2485 $250.9850
1,260+ $0.2388 $300.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,500 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess