EN
  • EN
  • DE

NX6020CAKSX

Part No NX6020CAKSX
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description MOSFET N/P-CH 60/50V 170MA TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Nexperia USA Inc.
Series -
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel
FET Feature -
Drain to Source Voltage (Vdss) 60V, 50V
Current - Continuous Drain (Id) @ 25°C 170mA (Ta)
Rds On (Max) @ Id, Vgs 4.5Ohm @ 100mA, 10V, 7.5Ohm @ 100mA, 10V
Vgs(th) (Max) @ Id 2.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.43nC @ 4.5V, 0.35nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds 17pF @ 10V, 36pF @ 25V
Power - Max 330mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number NX6020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1376846-NX6020CAKSX
Ultra Librarian 3D Model Ultra Librarian NX6020CAKSX CAD Model

Description

The NX6020CAKSX is a MOSFET transistor array with a drain-to-source voltage rating of 60V and 50V.

  • Category: Discrete Semiconductor Products - FETs, MOSFETs
  • Continuous Drain Current: 170mA @ 25°C
  • On-Resistance: 4.5 ohms @ 100mA and 10V Gate-Source Voltage
  • Gate Charge: 0.43nC @ 4.5V Gate-Source Voltage
  • Input Capacitance: 17pF @ 10V, 36pF @ 25V
  • Series: NX6020
  • Manufacturer: Nexperia USA Inc.
  • Package: 6-TSSOP
  • Mounting Type: Surface Mount
  • REACH: Unaffected

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 8-SOIC
Lowest to $0.1494
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
ON Semiconductor
Lowest to $5.4135
ON Semiconductor
Need more? Email Us
ON Semiconductor
DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR | MOSFET 2N-CH 60V 0.28A SOT563F
Lowest to $0.1640
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Infineon Technologies
DIGITAL AUDIO MOSFET | MOSFET 2N-CH 55V 11A TO-220FP-5
Lowest to $4.2435
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess