EN
  • EN
  • DE
  • IT

NXB0102GTX

Part No NXB0102GTX
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 8XSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Nexperia USA Inc.
Series -
Package Tape & Reel
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.65 V ~ 5.5 V
Input Signal -
Output Signal -
Output Type Tri-State
Data Rate 100Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Features -
Mounting Type Surface Mount
Package / Case 8-XFDFN
Supplier Device Package 8-XSON, SOT833-1 (1.95x1)
Base Product Number NXB0102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371012-NXB0102GTX
Ultra Librarian 3D Model Ultra Librarian NXB0102GTX CAD Model

Description

The NXB0102GTX is a voltage level translator and level shifter from Nexperia USA Inc.

  • Function: Integrated Circuits Logic Translation
  • Temperature Range: -40°C to 125°C
  • Channels: Bidirectional
  • Data Rate: 100Mbps
  • Channels per Circuit: Two
  • VCCA: 1.2V to 3.6V
  • VCCB: 1.65V to 5.5V
  • Mounting Type: Surface Mount
  • Package: 8-XFDFN
  • Status: Active
  • Packaging: Tape and Reel

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $3.2598
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 8SOIC
Lowest to $2.0648
ON Semiconductor
IC XLATOR DL TTL/CMOS-PECL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Lowest to $13.5608
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATOR BIDIR 16WLCSP
Need more? Email Us
ON Semiconductor
IC TRANSLTR UNIDIRECTIONAL 8SOIC
Lowest to $2.7300
Texas Instruments
BUS TRANSCEIVER / Translator Circuit Channel
Need more? Email Us
ON Semiconductor
IC TRANSLATOR UNIDIR 28PLCC / Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.51x11.51)
Lowest to $22.8180
Maxim Integrated
IC TRANSLATOR BIDIR 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9619 $57.7140
145+ $0.7893 $114.4485
220+ $0.7646 $168.2120
305+ $0.7399 $225.6695
395+ $0.7152 $282.5040
525+ $0.6413 $336.6825
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,684 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess