EN
  • EN
  • DE

SN74GTLP817PW

Part No SN74GTLP817PW
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR BIDIR 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTLP
Package Tube
Product Status Active
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 2, 6
Input Signal GTLP
Output Signal LVTTL
Output Type Tri-State, Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74GTLP817
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896567-SN74GTLP817PW
Ultra Librarian 3D Model Ultra Librarian SN74GTLP817PW CAD Model

Description

The SN74GTLP817PW is a cutting-edge, low-voltage 18-bit universal bus transceiver designed by Texas Instruments to cater to the demanding needs of high-speed bidirectional communication between data buses. It is part of the GTLP (Gunning Transceiver Logic Plus) family, offering a seamless interface between GTLP levels and CMOS logic levels.

Key Features

  • Versatile Bidirectional Interface: The SN74GTLP817PW features 18-bit bidirectional data flow, allowing for efficient data transfer and communication between systems.
  • Low-Voltage Operation: This transceiver operates at a nominal voltage of 3.3V, making it suitable for low-power applications and compatible with modern low-voltage logic circuits.
  • High-Speed Data Rates: With the ability to support high-speed data transfer, the SN74GTLP817PW is ideal for applications that require fast data processing and minimal signal delay.
  • Controlled Output Edge Rates: The device includes controlled output edge rates to minimize signal overshoot and undershoot, which is crucial for maintaining signal integrity.
  • Bus-Hold Data Inputs: The transceiver comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying circuit design and reducing component count.

Applications

The SN74GTLP817PW is designed for a multitude of applications where high-speed and low-voltage data transfer is paramount. It is commonly used in:

  • Telecommunications
  • Networking equipment
  • Computing systems
  • Data storage devices
  • Servers and routers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74GTLP817PW is no exception. It is fabricated using TI's advanced technology, ensuring high performance and robustness in a wide range of operating conditions. With its TSSOP (Thin Shrink Small Outline Package) form factor, the SN74GTLP817PW promises a compact footprint on PCBs, making it an excellent choice for space-constrained applications.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments official product page.

You May Also Be Interested in

Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess