EN
  • EN
  • DE

NZX14C,133

Part No NZX14C,133
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 14V 500MW ALF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 5 Weeks
Features Zener Diode 14 V 500 mW
Manufacturer Nexperia USA Inc.
Package Cut Tape (CT), Tape & Box (TB)
Family Name NZX14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 568-12518-1, 568-12518-1-ND, 568-12518-3, 568-12518-2, 568-12518-2-ND, 568-12518-3-ND, 1727-2236-3, 1727-2236-1, 934061987133, NZX14C,133-ND
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850795-NZX14C,133
Ultra Librarian 3D Model Ultra Librarian NZX14C,133 CAD Model

Description

The NZX14C,133 is a Zener diode manufactured by Nexperia USA Inc. It is designed to provide voltage regulation and protection in various electronic circuits. This diode offers a stable reverse breakdown voltage, making it suitable for voltage clamping and surge protection applications.

Applications

  • Voltage Regulation: Used to regulate voltage in power supplies and other electronic circuits.
  • Surge Protection: Employed to protect sensitive components from voltage surges and transients.
  • Voltage Clamping: Used to clamp voltage to a specific level, preventing overvoltage conditions.
  • Transient Voltage Suppression: Provides transient voltage suppression to protect circuits from voltage spikes.
  • Signal Conditioning: Used in signal conditioning circuits to regulate and protect signal levels.

Features

  • Stable Zener Voltage: Offers a stable Zener voltage for precise voltage regulation.
  • Low Reverse Leakage Current: Features low reverse leakage current for efficient operation.
  • High Surge Current Capability: Designed to withstand high surge currents.
  • Small Package Size: Available in a small package size for easy integration.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) standards.

Benefits

  • Voltage Regulation: Provides accurate and stable voltage regulation.
  • Surge Protection: Protects sensitive components from voltage surges.
  • Reliable Operation: Ensures reliable operation in voltage regulation and protection applications.
  • Easy Integration: Small package size simplifies integration into various circuit designs.
  • Environmentally Friendly: RoHS compliance ensures environmental friendliness.

Additional Details

The NZX14C,133 is designed to operate over a wide temperature range and provides excellent performance under various operating conditions. Its stable Zener voltage ensures consistent voltage regulation, while its low reverse leakage current minimizes power losses. The diode is commonly used in automotive, industrial, and consumer electronic applications where voltage regulation and protection are critical.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6006 $60.0600
235+ $0.4932 $115.9020
365+ $0.4770 $174.1050
500+ $0.4620 $231.0000
650+ $0.4470 $290.5500
865+ $0.4008 $346.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess