EN
  • EN
  • DE

PBLS1502Y,115

Part No PBLS1502Y,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 15V
Resistor - Base (R1) (Ohms) 4.7k
Resistor - Emitter Base (R2) (Ohms) 4.7k
Typical Gain (hFE) (Min) 30 @ 10mA, 5V / 150 @ 100mA, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 250mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 280MHz
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1086359-PBLS1502Y,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBLS1502Y,115 CAD Model

Description

The PBLS1502Y,115 is a pre-biased NPN and PNP transistor in a 6-TSSOP package from Nexperia.

  • Collector-Emitter Breakdown Voltage: 50V and 15V
  • Maximum Current Collector: 100mA and 500mA
  • Typical Gain (hFE): 30 @ 10mA, 5V and 150 @ 100mA, 2V
  • Maximum Power Dissipation: 300mW
  • Collector Cut-off Current: 1μA and 100nA
  • Maximum Vce (sat): 150mV @ 500μA, 10mA and 250mV @ 50mA, 500mA
  • Frequency Transition: 280MHz
  • Application: Discrete Semiconductor Products
  • Packaging: Reel - TR
  • Market Status: Active

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6TSSOP / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 300mW Surface Mount 6-TSSOP
Need more? Email Us
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.3343
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0494
Rohm Semiconductor
TRANS DIGITAL BJT NPN/PNP 50V 10
Lowest to $0.2038
ON Semiconductor
TRANS BRT NPN DUAL 50V SOT363
Lowest to $0.0292
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT553
Lowest to $0.1187
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0676
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.2488
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0817

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess