EN
  • EN
  • DE

PBLS2004D,115

Part No PBLS2004D,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 0.6W 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 20V
Resistor - Base (R1) (Ohms) 22k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 60 @ 5mA, 5V / 220 @ 500mA, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 280mV @ 100mA, 1A
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 185MHz
Maximum Power Dissipation 600mW
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1086365-PBLS2004D,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBLS2004D,115 CAD Model

Description

The PBLS2004D,115 is a surface mount transistor that has a transition frequency of 185MHz manufactured by Nexperia USA Inc.

  • Transistor Polarity: 1 NPN pre-biased and 1 PNP
  • Base Resistor (R1): 22k
  • Emitter Base Resistor (R2): 22k
  • Maximum Current Collector: 100mA and 1A
  • Maximum Collector-Emitter Breakdown Voltage: 50V and 20V
  • Maximum Vce (sat) @ 500μA and 5V: 150mV
  • Maximum Vce (sat) @ 100mA and 1A: 280mV
  • Collector Cut-Off Current (Max): 1μA and 100nA
  • Typical Gain (hFE) (Min) @ 5mA and 5V: 60
  • Typical Gain (hFE) (Min) @ 500mA and 2V: 220
  • Package: 6-TSOP
  • Status: active
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Panasonic
TRANS PREBIAS 2PNP SSMINI6-F3-B
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-363
Lowest to $0.1165
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-963
Lowest to $0.2038
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2292 $66.8760
65+ $1.8295 $118.9175
100+ $1.7718 $177.1800
135+ $1.7152 $231.5520
175+ $1.6574 $290.0450
235+ $1.4865 $349.3275
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess