EN
  • EN
  • DE

PBLS4001Y,115

Part No PBLS4001Y,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 40V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 2.2k
Typical Gain (hFE) (Min) 30 @ 20mA, 5V / 150 @ 100mA, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 350mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA
Frequency - Transition 300MHz
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1086371-PBLS4001Y,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBLS4001Y,115 CAD Model

Description

The Nexperia USA Inc. PBLS4001Y,115 is a 6-TSSOP transistor with a frequency-transition of 300MHz.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: PBLS4001Y,115
  • Package: 6-TSSOP
  • Frequency-Transition: 300MHz
  • Maximum Current Collector: 100mA, 500mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 40V
  • Collector Cut-Off Current (Max): 1μA
  • Typical Gain (hFE) (Min): 30 @ 20mA, 5V / 150 @ 100mA, 2V
  • Maximum Power Dissipation: 300mW
  • Application: Discrete Semiconductor Products

You May Also Be Interested in

Panasonic
TRANS PREBIAS DUAL NPN SMINI6
Lowest to $1.6575
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0578
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Lowest to $0.1217
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0494
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0425
Panasonic
TRANS 2NPN PREBIAS 0.15W SMINI5 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini5-G1
Need more? Email Us
Rohm Semiconductor
TRANS DIGITAL BJT NPN/PNP 50V 10
Lowest to $0.2038
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0651
Toshiba Semiconductor and Storage
TRANS 2PNP PREBIAS 0.2W US6 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6020 $64.0800
90+ $1.3144 $118.2960
140+ $1.2740 $178.3600
190+ $1.2324 $234.1560
245+ $1.1920 $292.0400
325+ $1.0684 $347.2300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess