EN
  • EN
  • DE

PBLS4004D,115

Part No PBLS4004D,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 0.6W 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 40V
Resistor - Base (R1) (Ohms) 22k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 60 @ 5mA, 5V / 300 @ 100mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA / 310mV @ 100mA, 1A
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 150MHz
Maximum Power Dissipation 600mW
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1086377-PBLS4004D,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBLS4004D,115 CAD Model

Description

The PBLS4004D,115 is a pre-biased NPN and PNP transistor from Nexperia USA Inc.

  • Maximum Collector Current (NPN/PNP): 100mA / 700mA
  • Maximum Power Dissipation: 600mW
  • Package: 6-TSOP
  • Transition Frequency: 150MHz
  • Typical Gain (hFE): 60 @ 5mA and 5V, and 300 @ 100mA and 5V
  • Collector Cut-Off Current: 1μA and 100nA
  • Vce (sat): 150mV @ 500μA and 10mA, and 310mV @ 100mA and 1A (Max)
  • Product Category: Discrete Semiconductor Products
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0817
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1964
ON Semiconductor
TRANS BRT NPN DUAL 50V SOT363
Lowest to $0.0292
NXP / Nexperia
SMALL SIGNAL BIPOLAR TRANSISTOR / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0625
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 250mW Surface Mount PG-SOT363-PO
Lowest to $0.0765
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0676
DIOTEC Electronics Corporation
DIGITAL TR SOT-363 60V 100MA / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 60V 100mA 170MHz 250mW Surface Mount SOT-363
Lowest to $0.0220
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.3343
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1247 $57.9855
1,125+ $0.1028 $115.6500
1,745+ $0.0993 $173.2785
2,410+ $0.0959 $231.1190
3,125+ $0.0924 $288.7500
4,170+ $0.0832 $346.9440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess