EN
  • EN
  • DE

PBSS4160PANP,115

Part No PBSS4160PANP,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 60V 1A 6HUSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Transistor Type NPN, PNP
Current - Collector (Ic) (Max) 1A
Voltage - Collector Emitter Breakdown (Max) 60V
Vce Saturation (Max) @ Ib, Ic 120mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 150 @ 500mA, 2V
Power - Max 510mW
Frequency - Transition 175MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-UFDFN Exposed Pad
Supplier Device Package 6-HUSON (2x2)
Base Product Number PBSS4160
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1010559-PBSS4160PANP,115
Ultra Librarian 3D Model Ultra Librarian PBSS4160PANP,115 CAD Model

Description

The PBSS4160PANP,115 is a bipolar transistor array designed for automotive applications.

  • Manufacturer: Nexperia USA Inc.
  • Application: Automotive
  • Transistor Type: NPN and PNP
  • Maximum Collector-Emitter Breakdown Voltage: 60V
  • Maximum Power Dissipation: 510mW
  • Maximum Collector Current: 1A
  • Vce Saturation: 120mV @ 50mA and 500mA
  • Mounting Type: Surface mountable
  • Package: 6-UFDFN exposed pad
  • Operating Temperature: 150°C
  • Product Status: Active
  • AEC-Q100 Qualified: Yes

You May Also Be Interested in

UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $0.9398
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3084
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
Infineon Technologies
TRANS 2PNP 65V 0.1A SOT363
Lowest to $0.2402

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess