EN
  • EN
  • DE

PBSS5540ZF

Part No PBSS5540ZF
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description PBSS5540Z/SC-73/REEL 13" Q1/T1 / Bipolar (BJT) Transistor Surface Mount SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223
Base Product Number PBSS5540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 568-13323-1,568-13323-6-ND,568-13323-2,934055496135,1727-2756-6,568-13323-6,568-13323-2-ND,568-13323-1-ND,1727-2756-1,NEXNEXPBSS5540ZF,1727-2756-2,2156-PBSS5540ZF-NEX
Standard Package 4,000
Win Source Part Number 1083959-PBSS5540ZF
Ultra Librarian 3D Model Ultra Librarian PBSS5540ZF CAD Model

Description

The Nexperia USA Inc. PBSS5540ZF is a transistor that comes in a tape and reel package of 4,000 units.

  • Category: Discrete Semiconductor Products
  • Application: Bipolar Transistor
  • Transistor Type: PNP
  • Collector-Emitter Breakdown Voltage: 50 V
  • Maximum Collector Current: 3 A
  • Vce Saturation: 390 mV @ 300 mA Base Current, 3 A Collector Current
  • Mounting Technology: SMD (SMT)
  • Package: TO-261-4, TO-261AA
  • Supplier Device Package: SOT-223

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
Infineon Technologies
RF MOSFET Transistors Silicon N-Channel MOSFET Tetrode 5V
Lowest to $0.1310
Micro Commercial Co
RF TRANS NPN 25V 650MHZ SOT-23
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess