EN
  • EN
  • DE

PBSS5630PA,115

Part No PBSS5630PA,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 6A SOT1061
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 6A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 350mV @ 300mA, 6A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 190 @ 2A, 2V
Maximum Power Dissipation 2.1W
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-HUSON (2x2)
Win Source Part Number 1086537-PBSS5630PA,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS5630PA,115 CAD Model

Description

The PBSS5630PA,115 is a PNP low VCEsat (BISS) transistor manufactured by Nexperia USA Inc. It is designed for use in low voltage, high current switching applications. The device's low saturation voltage minimizes power dissipation and improves efficiency.

Applications

  • Load switches: Controlling power to various loads in electronic circuits.
  • Power management: Efficient power switching in battery-powered devices.
  • Motor control: Driving small DC motors with minimal power loss.
  • LED driving: Providing efficient and controlled current to LEDs.
  • Amplification: Used in small signal amplification circuits.

Features

  • PNP transistor: Bipolar junction transistor with PNP polarity.
  • Low VCEsat: Very low collector-emitter saturation voltage, minimizing power dissipation.
  • High current capability: Maximum collector current of 3 A.
  • Surface mount package: Available in a small SOT1061 (LFPAK33) surface-mount package.
  • AEC-Q101 qualified: Suitable for automotive applications.
  • Lead-free: Compliant with environmental regulations.

Benefits

  • High efficiency: Low VCEsat minimizes power losses, resulting in increased efficiency.
  • Small size: Compact surface-mount package saves board space.
  • Automotive qualified: Suitable for demanding automotive applications.
  • Reliable performance: Provides consistent and dependable performance.
  • Environmentally friendly: Lead-free construction complies with environmental standards.

Additional Details

The PBSS5630PA,115 transistor is designed to provide excellent performance in low voltage applications. Its low VCEsat and high current capability make it an ideal choice for switching and amplification circuits where efficiency and space are critical. The device is RoHS compliant and meets the stringent requirements of the AEC-Q101 automotive standard. Careful consideration should be given to thermal management to ensure the device operates within its specified temperature limits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4302 $51.6240
285+ $0.3530 $100.6050
440+ $0.3420 $150.4800
605+ $0.3309 $200.1945
785+ $0.3199 $251.1215
1,050+ $0.2868 $301.1400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,180 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess