EN
  • EN
  • DE

NLV25T-100J-PFL

Part No NLV25T-100J-PFL
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082473-NLV25T-100J-PFL
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NLV25T-100J-PFL CAD Model

Description

The NLV25T-100J-PFL is a multilayer power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits and other applications requiring efficient energy storage and filtering. This inductor is characterized by its small size, high inductance, and excellent current handling capabilities.

Applications

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting power supplies.
  • Power supply circuits for portable devices: Smartphones, tablets, and other battery-powered electronics.
  • Noise filtering in power lines: Reduces electromagnetic interference (EMI) and ensures stable power delivery.
  • Power amplifiers: Improves efficiency and linearity.
  • LED lighting: Provides stable current for LED drivers.

Features

  • High inductance value: 10 μH inductance, suitable for a wide range of applications.
  • Small size: Compact 2.5 x 2.0 x 1.2 mm footprint, ideal for space-constrained designs.
  • High current handling capacity: Designed to withstand high ripple currents without saturation.
  • Excellent temperature stability: Maintains stable performance over a wide temperature range.
  • RoHS compliant: Environmentally friendly, lead-free construction.
  • Low DC resistance: Minimizes power loss and improves efficiency.

Benefits

  • Improved power supply efficiency: Reduces energy consumption and extends battery life in portable devices.
  • Reduced EMI: Minimizes interference with other electronic components, ensuring reliable operation.
  • Compact design: Enables smaller and lighter electronic devices.
  • Enhanced stability: Provides stable performance in demanding environments.
  • Cost-effective solution: Offers a balance of performance and cost.
  • Reliable operation: High-quality materials and construction ensure long-term reliability.

Technical Specifications

The NLV25T-100J-PFL inductor has the following key specifications:

  • Inductance: 10 μH ±5%
  • DC Resistance (DCR): 0.25 Ω (typical)
  • Self-Resonant Frequency (SRF): 30 MHz (typical)
  • Rated Current: 0.4 A
  • Operating Temperature Range: -40°C to +125°C
  • Case Size: 2.5 x 2.0 x 1.2 mm
  • Termination Type: Surface Mount

This inductor is suitable for automated mounting and reflow soldering processes. It is typically supplied on tape and reel for high-volume manufacturing.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1,135+ $0.0441 $50.0535
2,765+ $0.0362 $100.0930
4,275+ $0.0351 $150.0525
5,885+ $0.0340 $200.0900
7,625+ $0.0328 $250.1000
10,205+ $0.0294 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess