EN
  • EN
  • DE

PESD1USB3SZ

Part No PESD1USB3SZ
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 5WLCSP / Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 5-WLCSP (0.77x1.17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Nexperia USA Inc.
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 6V
Current - Peak Pulse (10/1000µs) 7A (8/20µs)
Power Line Protection No
Applications HDMI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-UFBGA, WLCSP
Supplier Device Package 5-WLCSP (0.77x1.17)
Base Product Number PESD1USB3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1727-2511-1,1727-2511-2,568-12944-2-ND,568-12944-1-ND,568-12944-2,934069683087,568-12944-1,1727-2511-6,568-12944-6,568-12944-6-ND
Standard Package 4,500
Win Source Part Number 1008113-PESD1USB3SZ
Ultra Librarian 3D Model Ultra Librarian PESD1USB3SZ CAD Model

Description

The PESD1USB3SZ is a Zener type TVS diode designed for use in HDMI applications.

  • Diode Type: Zener
  • Application: HDMI
  • Reverse Standoff Voltage (max): 5.5V
  • Breakdown Voltage (min): 6V
  • Channel: Unidirectional, 2 Channels
  • Peak Pulse Current: 7A (8/20µs)
  • Package: 5-UFBGA, WLCSP
  • Supply: Tape and reel
  • Operating Temperature: -40°C to 85°C
  • ECCN: EAR99 compliant
  • REACH: Unaffected

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1816 $53.1720
105+ $0.9695 $101.7975
160+ $0.9392 $150.2720
225+ $0.9089 $204.5025
285+ $0.8786 $250.4010
385+ $0.7878 $303.3030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess