EN
  • EN
  • DE

ADP3335ACPZ-5-R7

Part No ADP3335ACPZ-5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.37V @ 500mA
Output Current 500mA
Operating Supply Current 110μA to 10mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.2V @ 500mA
Mounting SMD (SMT)
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 039143-ADP3335ACPZ-5-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3335ACPZ-5-R7 CAD Model

Description

Analog Devices Inc. ADP3335ACPZ-5-R7: High-Precision, Low-Dropout Linear Regulator

The ADP3335ACPZ-5-R7 from Analog Devices Inc. is a high-performance, low-dropout (LDO) linear voltage regulator that offers a precise 5V output with an input voltage range of 3.3V to 12V. This component is designed to meet the stringent requirements of sensitive electronic applications, providing a stable and reliable power supply with excellent accuracy and low noise.

Key Features and Benefits:

  • High Accuracy: The ADP3335ACPZ-5-R7 provides a high accuracy output with a tight tolerance of ±1%, ensuring reliable performance for critical applications.
  • Low Dropout Voltage: With a low dropout voltage, this LDO can maintain regulation with minimal difference between the input and output voltage, making it ideal for battery-powered devices where maximizing efficiency is key.
  • Low Noise: It offers low output noise, a feature that is crucial for sensitive RF or analog circuits where noise can severely impact performance.
  • High Output Current: Capable of delivering up to 500mA of output current, the ADP3335ACPZ-5-R7 is suitable for a wide range of applications, from microprocessors to portable electronics.
  • Thermal Protection: The device includes built-in thermal overload protection that safeguards the regulator and the application in the event of excessive power dissipation.
  • Current Limiting: Integrated current limiting provides additional protection against output short circuits, enhancing the overall durability of the regulator.
  • Small Footprint: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADP3335ACPZ-5-R7 saves valuable board space in space-constrained applications.

Applications:

The ADP3335ACPZ-5-R7 is versatile and can be used in a variety of applications, including:

  • High-end consumer electronics
  • Portable and battery-powered devices
  • Microprocessor and DSP supply
  • Data communication equipment
  • Medical and healthcare systems

With its combination of precision, performance, and compact size, the ADP3335ACPZ-5-R7 from Analog Devices Inc. is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6382 $50.7438
22+ $4.6263 $101.7786
34+ $4.4817 $152.3778
47+ $4.3371 $203.8437
60+ $4.1926 $251.5560
80+ $3.7588 $300.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess