EN
  • EN
  • DE

PESD3V3V1BCZFYL

Part No PESD3V3V1BCZFYL
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (O - R)
Description PESD3V3V1BCZF - Ultra low clamping bidirectional ESD protection diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958518-PESD3V3V1BCZFYL
Categories OEM Parts(O-R)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PESD3V3V1BCZFYL CAD Model

Description

The Nexperia USA Inc. PESD3V3V1BCZFYL is an OEM electronic component that falls under the category of alternative parts (cross-reference).

  • Category: OEM
  • Application: ESD Protection
  • Maximum Working Voltage: 3.3V
  • Peak Pulse Power: 600W

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess