EN
  • EN
  • DE

PESD5V0S1ULD,315

Part No PESD5V0S1ULD,315
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5VWM 20VC SOD882 / ESD Suppressor Diode TVS Uni-Dir 5.5V Automotive 2-Pin DFN-D T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Packaging Reel package
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Maximum)
Minimum Breakdown Voltage 6.4V
Maximum Clamping Voltage 20V
Current - Peak Pulse (10/1000μs) 15A (8/20μs)
Power - Peak Pulse 150W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 152pF @ 1MHz
Operating Temperature Range -55°C ~ 150°C (TA)
Mounting SMD
Package 2-XDFN
Manufacturer Package 2-DFN1006D (0.6x1.0)
Win Source Part Number 791703-PESD5V0S1ULD,315
Popularity Medium
Supply and Demand Status Limited
Family Name PESD5V0S1ULD
Introduction Date June 02, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD5V0S1ULD,315 CAD Model

Description

Nexperia USA Inc. presents PESD5V0S1ULD, a Zener type circuit protection part from the automotive, AEC-Q101 series.

  • Voltage Reverse Standoff: 5V (maximum)
  • Peak Pulse Current: 15A (8/20μs)
  • Power Peak Pulse: 150W
  • Capacitance: 152pF @ 1MHz
  • Minimum Breakdown Voltage: 6.4V
  • Maximum Clamping Voltage: 20V
  • Package: 2-XDFN
  • Operating Temperature: -55°C to 150°C (TA)
  • Compliance: RoHS, Halogen-Free
  • Series: Automotive, AEC-Q101

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2246 $50.5350
480+ $0.2102 $100.8960
740+ $0.2029 $150.1460
1,065+ $0.1884 $200.6460
1,380+ $0.1812 $250.0560
1,730+ $0.1739 $300.8470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480,230 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess