EN
  • EN
  • DE

PMCM4401VNEAZ

Part No PMCM4401VNEAZ
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 12V 4.7A 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features N-Channel 12 V 4.7A (Ta) 400mW (Ta), 12.5W (Tc) Surface Mount 4-WLCSP (0.78x0.78)
Manufacturer Nexperia USA Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 4-XFBGA, WLCSP
Case / Package 4-WLCSP (0.78x0.78)
Family Name PMCM4401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1727-2686-2, 568-13205-1, 934068854084, 1727-2686-1, 568-13205-6-ND, 1727-2686-6, 568-13205-1-ND, 568-13205-2, 568-13205-2-ND, 568-13205-6, PMCM4401VNEAZ-ND
Quantity per package 9000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 890054-PMCM4401VNEAZ
Ultra Librarian 3D Model Ultra Librarian PMCM4401VNEAZ CAD Model

Description

The Nexperia USA Inc. PMCM4401VNEAZ is an N-channel 12 V 4.7A (Ta) 400mW (Ta), 12.5W (Tc) surface mount 4-WLCSP (0.78x0.78) electronic component manufactured by Nexperia USA Inc..

  • Supply and Demand Status: Limited
  • Package: Reel - TR
  • Mounting Type: Surface Mount
  • Package / Case: 4-XFBGA, WLCSP
  • Production Lead Time: 26 Weeks (Estimated)
  • Product Category: Discrete Semiconductor Product
  • ECCN: EAR99
  • Quantity Per Package: 9000
  • MSL Level: 1 (Unlimited)
  • Other Part Numbers: 1727-2686-2, 568-13205-1, 934068854084, 1727-2686-1, 568-13205-6-ND, 1727-2686-6, 568-13205-1-ND, 568-13205-2, 568-13205-2-ND, 568-13205-6, PMCM4401VNEAZ-ND

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3941 $55.7640
80+ $1.3059 $104.4720
120+ $1.2618 $151.4160
175+ $1.1736 $205.3800
225+ $1.1294 $254.1150
280+ $1.0853 $303.8840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess