EN
  • EN
  • DE

PMEG060T060CLPE-QZ

Part No PMEG060T060CLPE-QZ
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTT 60V 3A CFP15B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 3A
Voltage - Forward (Vf) (Max) @ If 620 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 17 ns
Current - Reverse Leakage @ Vr 1.8 µA @ 60 V
Operating Temperature - Junction 175°C
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Package / Case TO-277, 3-PowerDFN
Supplier Device Package CFP15B
Ultra Librarian 3D Model Ultra Librarian PMEG060T060CLPE-QZ CAD Model

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 60V DPAK
Lowest to $0.9663
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess