EN
  • EN
  • DE

TAZA105K010CRSZ0000

Part No TAZA105K010CRSZ0000
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description BIDD TANTALUM CHIP / Cap Tant Solid 1uF 10V A CASE 10% (2.54 X 1.27 X 1.27mm) Inward L SMD 10 Ohm 125°C T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Series Military, MIL-PRF-55365/11, TAZ
Capacitance 1μF
Tolerance ±10%
Voltage Rating DC 10V
Type Molded
ESR (Equivalent Series Resistance) 5 Ohm @ 100kHz
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 1005 (2512 Metric)
Dimension 0.100" L x 0.050" W (2.54mm x 1.27mm)
Height - Seated (Maximum) 0.065" (1.65mm)
Manufacturer Size Code A
Features COTS (High Reliability)
Win Source Part Number 796347-TAZA105K010CRSZ0000
Popularity Medium
Supply and Demand Status Balance
Family Name TAZ
Introduction Date July 19, 1999
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAZA105K010CRSZ0000 CAD Model

Description

The AVX Corporation TAZA105K010CRSZ0000 is a molded capacitor from AVX Corporation.

  • Package: 1005 (2512 Metric)
  • Capacitance: 1μF
  • Tolerance: ±10%
  • ESR: 5 Ohm @ 100kHz
  • Voltage Rating DC: 10V
  • Maximum Seated Height: 0.065" (1.65mm)
  • Halogen Free: Yes
  • ECCN: EAR99
  • EOL Date: 2028 (estimated)
  • Popularity: Medium
  • Supply and Demand: Balance
  • Alternative Parts: T497A105K010AB62157280, T497A105K010AB61157280, T497A105K010AB6210, T497A105K010AB6115

You May Also Be Interested in

Vishay
Cap Tant Solid 15uF 10V F CASE 20% (5.59 X 3.43 X 1.78mm) SMD (0.01%FR) 2.5 Ohm 125°C Bulk
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP TANT 47UF 10V 10% AXIAL
Lowest to $4.5951
Vishay
CAP TANT 100UF 10% 6.3V 1611
Lowest to $1.6662
Vishay
CAP TANT 10UF 10V 20% 1206
Lowest to $0.1688
Kemet
CAP TANT 33UF 10% 35V 2917 / 33 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 600mOhm
Lowest to $1.2161
Vishay
CAP TANT 2.2UF 16V 10% 1411
Lowest to $0.1964
Vishay
CAP TANT 22UF 16V 20% 2917
Lowest to $0.4015
AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 6.3V 1411 / 33 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 350mOhm
Need more? Email Us
Vishay
CAP TANT 10UF 35V 20% 2917
Lowest to $0.5328

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess