EN
  • EN
  • DE

PMEG2005EGWJ

Part No PMEG2005EGWJ
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 500MA SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Diode Schottky 20 V 500mA Surface Mount SOD-123
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name PMEG2005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1727-7330-6, 934070365118, 1727-7330-2, 1727-7330-1
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930777-PMEG2005EGWJ
Ultra Librarian 3D Model Ultra Librarian PMEG2005EGWJ CAD Model

Description

The Nexperia USA Inc. PMEG2005EGWJ is a high-quality diode Schottky that is designed for use in various applications.

  • Series: Automotive, AEC-Q101
  • Recovery Speed: =< 500ns, > 200mA (Io)
  • Win Source Part Number: 930777-PMEG2005EGWJ
  • Category: Discrete semiconductor products
  • Popularity: High

You May Also Be Interested in

Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,260+ $0.0460 $57.9600
3,060+ $0.0378 $115.6680
4,735+ $0.0367 $173.7745
6,515+ $0.0355 $231.2825
8,450+ $0.0342 $288.9900
11,280+ $0.0307 $346.2960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 1260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess