EN
  • EN
  • DE

AD7147PACPZ-500R7

Part No AD7147PACPZ-500R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CAP TO DGT 16BIT 250K 24LFCSP / CapTouch Programmable Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Capacitance-to-Digital Converter
Number of Channels 13
Resolution (Bits) 16 b
Sampling Rate (Per Second) 250k
Data Interface SPI
Voltage Supply Source Single Supply
Supply Voltage (V) 2.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Part Number Series AD7147
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805654-AD7147PACPZ-500R7
Ultra Librarian 3D Model Ultra Librarian AD7147PACPZ-500R7 CAD Model

Description

AD7147PACPZ-500R7 Capacitance Sensor by Analog Devices Inc.

The AD7147PACPZ-500R7 is a highly integrated capacitance-to-digital converter (CDC) component from the renowned manufacturer, Analog Devices Inc. This advanced sensor is designed to facilitate touch sensing applications by providing precise capacitance measurements. It's a perfect choice for implementing touch controls in a variety of consumer electronics, medical devices, and industrial control panels.

This innovative product features Analog Devices' patented CDC technology which ensures high sensitivity and robustness against environmental changes. The AD7147PACPZ-500R7 is capable of autonomously managing up to thirteen sensor inputs, making it versatile for complex touch systems. Its ability to handle multiple inputs simultaneously allows for the creation of sophisticated user interfaces with minimal design complexity.

Key Features:

  • High Resolution: The device offers 16-bit resolution for precise capacitance measurement, ensuring accurate touch detection.
  • Automatic Calibration: The built-in calibration logic compensates for changes in temperature and humidity, maintaining consistent performance.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7147PACPZ-500R7 operates efficiently, preserving battery life in portable devices.
  • Programmable Sensitivity: Users can adjust the sensitivity to suit various panel thicknesses and materials, offering great design flexibility.
  • Integrated Noise Filters: The sensor includes onboard filtering to reduce the impact of electrical noise, ensuring reliable operation in noisy environments.
  • Compact Form Factor: Housed in a small LFCSP package, the AD7147PACPZ-500R7 saves valuable space on the PCB.

The AD7147PACPZ-500R7 also supports I2C and SPI communication interfaces, making it easy to integrate into existing microcontroller-based systems. Its programmability and register-based configuration mean that it can be tailored to meet the specific needs of your application.

Whether you're designing a new touch-based user interface or upgrading an existing system, the AD7147PACPZ-500R7 by Analog Devices Inc. offers a reliable and high-performance solution that will enhance the user experience with its responsive and accurate touch sensing capabilities.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess